Kyocera Corporation Ceramic Capacitors 06031C202KAT2A

Description
2000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10219-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10219-1-ND
Ceramic Capacitors 478-10219-1-ND
2000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10219-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10219-6-ND
Ceramic Capacitors 478-10219-6-ND
2000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10219-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10219-2-ND
Ceramic Capacitors 478-10219-2-ND
2000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

2000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 2000Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J3262 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2000Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J3262
Capacitor Ceramic 2000Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J3262
CAPACITOR CERAMIC 2000PF 100V, X7R, 10%, 0603; Capacitance:2000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2000PF 100V, X7R, 10%, 0603; Capacitance:2000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10219-1-ND 478-10219-6-ND 55J3262
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 2000Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C1206C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details