2000pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
CAPACITOR CERAMIC 2000PF 100V, X7R, 5%, 0603; Capacitance:2000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
CAP CER 2000PF 100V X7R 0603
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 06031C202JAT2A-ND | 55J3260 | 06031C202JAT2A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 2000Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |