KYOCERA AVX Components Corporation Ceramic Capacitors 06031C182JAT4A

Description
1800pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1800pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06031C182JAT4ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C182JAT4ATR-ND
Ceramic Capacitors 478-06031C182JAT4ATR-ND
1800pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1800pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06031C182JAT4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06031C182JAT4A
Capacitors - Ceramic Capacitors 06031C182JAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 1800Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx - 55J3254 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
55J3254
Capacitor Ceramic 1800Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 55J3254
CAPACITOR CERAMIC 1800PF 100V, X7R, 5%, 0603; Capacitance:1800pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1800PF 100V, X7R, 5%, 0603; Capacitance:1800pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-06031C182JAT4ATR-ND 06031C182JAT4A 55J3254
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1800Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - C0805C181J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details