Kyocera Corporation Ceramic Capacitors 06031C181KAZ2A

Description
180pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
180pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06031C181KAZ2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C181KAZ2ATR-ND
Ceramic Capacitors 478-06031C181KAZ2ATR-ND
180pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

180pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06031C181KAZ2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06031C181KAZ2A
Capacitors - Ceramic Capacitors 06031C181KAZ2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 478-06031C181KAZ2ATR-ND 06031C181KAZ2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/011341 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details