AVX Corporation Ceramic Capacitors 06031C181KAT2A

Description
180pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
180pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10218-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10218-1-ND
Ceramic Capacitors 478-10218-1-ND
180pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

180pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10218-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10218-6-ND
Ceramic Capacitors 478-10218-6-ND
180pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

180pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10218-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10218-2-ND
Ceramic Capacitors 478-10218-2-ND
180pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

180pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356520 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356520
MLCCs - Multilayer Ceramic Capacitors 1356520
KYOCERA AVX 06031C181KAT2A

KYOCERA AVX 06031C181KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353130 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353130
MLCCs - Multilayer Ceramic Capacitors 1353130
KYOCERA AVX 06031C181KAT2A

KYOCERA AVX 06031C181KAT2A

Supplier's Site
Ceramic Capacitors - 06031C181KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C181KAT2A
Ceramic Capacitors 06031C181KAT2A
CAP CER 180PF 100V X7R 0603

CAP CER 180PF 100V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic 180Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 68H8381 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 180Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
68H8381
Capacitor Ceramic 180Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 68H8381
CAPACITOR CERAMIC 180PF, 100V, X7R, 10%, 0603; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 180PF, 100V, X7R, 10%, 0603; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 180Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx - 60R6206 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx
60R6206
Cap, 180Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx 60R6206
CAP, 180PF, 100V, MLCC, 0603; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 180PF, 100V, MLCC, 0603; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 180 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 50R8310 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 180 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
50R8310
Multilayer Ceramic Capacitor, 180 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 50R8310
Multilayer Ceramic Capacitor, 180 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 180 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10218-1-ND 478-10218-6-ND 1356520 06031C181KAT2A 68H8381 50R8310
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 180Pf, 100V, X7R, 10%, 0603; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 180 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 1725607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17CF6R8B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details