Kyocera Corporation Ceramic Capacitors 06031C162JAT2A

Description
1600pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1600pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031C162JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06031C162JAT2A-ND
Ceramic Capacitors 06031C162JAT2A-ND
1600pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1600pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06031C162JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C162JAT2A
Ceramic Capacitors 06031C162JAT2A
CAP CER 1600PF 100V X7R 0603

CAP CER 1600PF 100V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 06031C162JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06031C162JAT2A
Capacitors - Ceramic Capacitors 06031C162JAT2A
CAP CER 1600PF 100V X7R 0603

CAP CER 1600PF 100V X7R 0603

Supplier's Site
Capacitor Ceramic 1600Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx - 36K6753 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1600Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
36K6753
Capacitor Ceramic 1600Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 36K6753
CAPACITOR CERAMIC 1600PF 100V, X7R, 5%, 0603; Capacitance:1600pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1600PF 100V, X7R, 5%, 0603; Capacitance:1600pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06031C162JAT2A-ND 06031C162JAT2A 06031C162JAT2A 36K6753
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1600Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1711173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details