Kyocera Corporation Ceramic Capacitors 06031C152K4T2A

Description
CAP CER 1500PF 100V X7R 0603
Request a Quote Datasheet
Description
CAP CER 1500PF 100V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15AR72A152KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR72A152KTDKR-ND
Ceramic Capacitors 478-KAM15AR72A152KTDKR-ND
CAP CER 1500PF 100V X7R 0603

CAP CER 1500PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR72A152KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR72A152KTTR-ND
Ceramic Capacitors 478-KAM15AR72A152KTTR-ND
1500pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR72A152KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR72A152KTCT-ND
Ceramic Capacitors 478-KAM15AR72A152KTCT-ND
CAP CER 1500PF 100V X7R 0603

CAP CER 1500PF 100V X7R 0603

Buy Now Datasheet
Capacitor Ceramic 1500Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J3245 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J3245
Capacitor Ceramic 1500Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J3245
CAPACITOR CERAMIC 1500PF 100V, X7R, 10%, 0603; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF 100V, X7R, 10%, 0603; Capacitance:1500pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM15AR72A152KTDKR-ND 478-KAM15AR72A152KTTR-ND 55J3245
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1500Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers