Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06031C152JAT2A

Description
KYOCERA AVX 06031C152JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031C152JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356544 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356544
MLCCs - Multilayer Ceramic Capacitors 1356544
KYOCERA AVX 06031C152JAT2A

KYOCERA AVX 06031C152JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353128 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353128
MLCCs - Multilayer Ceramic Capacitors 1353128
KYOCERA AVX 06031C152JAT2A

KYOCERA AVX 06031C152JAT2A

Supplier's Site
Ceramic Capacitor 1500Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx - 96M1240 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
96M1240
Ceramic Capacitor 1500Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 96M1240
CERAMIC CAPACITOR 1500PF 100V, X7R, 5%, 0603; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF 100V, X7R, 5%, 0603; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1500Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3242 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1500Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J3242
Ceramic Capacitor 1500Pf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J3242
CERAMIC CAPACITOR 1500PF 100V, X7R, 5%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1500PF 100V, X7R, 5%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 50R8309 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
50R8309
Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 50R8309
Multilayer Ceramic Capacitor, 1500 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1500 pF, 5%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1500Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx - 04X9302 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx
04X9302
Cap, 1500Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx 04X9302
CAP, 1500PF, 100V, 5%, X7R, 0603, REEL; Capacitance:1500pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 1500PF, 100V, 5%, X7R, 0603, REEL; Capacitance:1500pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1356544 96M1240 50R8309 04X9302
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 1500Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 1500 Pf, 5%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 1500Pf, 100V, 5%, X7R, 0603, Reel; Capacitance Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R
Capacitance Type Fixed Fixed Fixed
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers