Kyocera Corporation Ceramic Capacitor 150Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06031C151KAT2A

Description
CERAMIC CAPACITOR 150PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 150PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 150Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 54H4428 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
54H4428
Ceramic Capacitor 150Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 54H4428
CERAMIC CAPACITOR 150PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 150PF, 100V, X7R, 10%, 0603, FULL REEL; Capacitance:150pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54H4428
Product Name Ceramic Capacitor 150Pf, 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers