Kyocera Corporation Ceramic Capacitors 06031C151K4T4A

Description
150pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
150pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06031C151K4T4ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C151K4T4ATR-ND
Ceramic Capacitors 478-06031C151K4T4ATR-ND
150pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

150pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06031C151K4T4ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C151K4T4ACT-ND
Ceramic Capacitors 478-06031C151K4T4ACT-ND
CAP CER 150PF 100V X7R 0603

CAP CER 150PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06031C151K4T4ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C151K4T4ADKR-ND
Ceramic Capacitors 478-06031C151K4T4ADKR-ND
CAP CER 150PF 100V X7R 0603

CAP CER 150PF 100V X7R 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-06031C151K4T4ATR-ND 478-06031C151K4T4ADKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers