Kyocera Corporation Ceramic Capacitors 06031C132JAT2A

Description
1300pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1300pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031C132JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06031C132JAT2A-ND
Ceramic Capacitors 06031C132JAT2A-ND
1300pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1300pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06031C132JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06031C132JAT2A
Capacitors - Ceramic Capacitors 06031C132JAT2A
CAP CER 1300PF 100V X7R 0603

CAP CER 1300PF 100V X7R 0603

Supplier's Site
Capacitor Ceramic 1300Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx - 55J3239 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1300Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
55J3239
Capacitor Ceramic 1300Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 55J3239
CAPACITOR CERAMIC 1300PF 100V, X7R, 5%, 0603; Capacitance:1300pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1300PF 100V, X7R, 5%, 0603; Capacitance:1300pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06031C132JAT2A-ND 06031C132JAT2A 55J3239
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1300Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - M30R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers