AVX Corporation Ceramic Capacitors 06031C123KAT2A

Description
0.012µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.012µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06031C123KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C123KAT2ATR-ND
Ceramic Capacitors 478-06031C123KAT2ATR-ND
0.012µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.012µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06031C123KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C123KAT2ADKR-ND
Ceramic Capacitors 478-06031C123KAT2ADKR-ND
0.012µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.012µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06031C123KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C123KAT2ACT-ND
Ceramic Capacitors 478-06031C123KAT2ACT-ND
0.012µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.012µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356535 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356535
MLCCs - Multilayer Ceramic Capacitors 1356535
KYOCERA AVX 06031C123KAT2A

KYOCERA AVX 06031C123KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353127 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353127
MLCCs - Multilayer Ceramic Capacitors 1353127
KYOCERA AVX 06031C123KAT2A

KYOCERA AVX 06031C123KAT2A

Supplier's Site
Ceramic Capacitor 0.012Uf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 96M1239 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.012Uf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
96M1239
Ceramic Capacitor 0.012Uf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 96M1239
CERAMIC CAPACITOR 0.012UF 100V, X7R, 10%, 0603; Capacitance:12000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.012UF 100V, X7R, 10%, 0603; Capacitance:12000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.012Uf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J3236 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.012Uf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J3236
Capacitor Ceramic 0.012Uf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J3236
CAPACITOR CERAMIC 0.012UF 100V, X7R, 10%, 0603; Capacitance:12000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.012UF 100V, X7R, 10%, 0603; Capacitance:12000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06031C123KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C123KAT2A
Ceramic Capacitors 06031C123KAT2A
CAP CER 0.012UF 100V X7R 0603

CAP CER 0.012UF 100V X7R 0603

Supplier's Site Datasheet
CAP CER 0.012UF 100V X7R 0603 - 66-06031C123KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.012UF 100V X7R 0603
66-06031C123KAT2A
CAP CER 0.012UF 100V X7R 0603 66-06031C123KAT2A
CAP CER 0.012UF 100V X7R 0603

CAP CER 0.012UF 100V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-06031C123KAT2ATR-ND 478-06031C123KAT2ADKR-ND 1356535 96M1239 06031C123KAT2A 66-06031C123KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.012Uf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitors CAP CER 0.012UF 100V X7R 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - C1210C472J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details