Manufacturer: AVX Corporation
Win Source Part Number: 1000237-06031C123JAT
Packaging: Reel - TR
Voltage Rating: 100V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.012μF
Tolerance: ±5%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Multilayer Ceramic Capacitors MLCC - SMD/SMT 100V .012uF X7R 0603 5% Tol A 581-06031C123JAT4A Product overview: 06031C123JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 012uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 012uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C123JAT2A can be used for catalog matching and distributor lookup.
CAPACITOR CERAMIC 0.012UF 100V, X7R, 5%, 0603, FULL REEL; Capacitance:12000pF;
CAP, 0.012UF, 100V, MLCC, 0603; Capacitance:0.012µF;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1000237-06031C123JAT2A | 60-06031C123JAT2A | 55J3235 | 96Y8255 |
| Product Name | Ceramic Capacitors - 06031C123JAT2A | SMD 100V 012uF Capacitor | Capacitor Ceramic 0.012Uf 100V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx | Cap, 0.012Uf, 100V, Mlcc, 0603; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 0.0120 microF | 0.0120 microF | 0.0120 microF | 0.0120 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |
| WVDC | 100 volts | 100 volts | 100 volts | |
| WVAC | 100 volts | 100 to ? volts |