KYOCERA AVX Components Corporation Ceramic Capacitors 06031C122JAT4A

Description
1200pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06031C122JAT4ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C122JAT4ATR-ND
Ceramic Capacitors 478-06031C122JAT4ATR-ND
1200pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06031C122JAT4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06031C122JAT4A
Capacitors - Ceramic Capacitors 06031C122JAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor Ceramic 1200Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx - 55J3230 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1200Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
55J3230
Capacitor Ceramic 1200Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 55J3230
CAPACITOR CERAMIC 1200PF 100V, X7R, 5%, 0603; Capacitance:1200pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1200PF 100V, X7R, 5%, 0603; Capacitance:1200pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-06031C122JAT4ATR-ND 06031C122JAT4A 55J3230
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1200Pf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-2687-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers