Kyocera Corporation Ceramic Capacitors 06031C112KAT2A

Description
1100pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1100pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031C112KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06031C112KAT2A-ND
Ceramic Capacitors 06031C112KAT2A-ND
1100pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1100pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06031C112KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06031C112KAT2A
Capacitors - Ceramic Capacitors 06031C112KAT2A
CAP CER 1100PF 100V X7R 0603

CAP CER 1100PF 100V X7R 0603

Supplier's Site
Capacitor Ceramic 1100Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J3229 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1100Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J3229
Capacitor Ceramic 1100Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J3229
CAPACITOR CERAMIC 1100PF 100V, X7R, 10%, 0603; Capacitance:1100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 1100PF 100V, X7R, 10%, 0603; Capacitance:1100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06031C112KAT2A-ND 06031C112KAT2A 55J3229
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1100Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details