Kyocera Corporation Ceramic Capacitors 06031C104KAT2A

Description
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10047-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10047-2-ND
Ceramic Capacitors 478-10047-2-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10047-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10047-1-ND
Ceramic Capacitors 478-10047-1-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10047-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10047-6-ND
Ceramic Capacitors 478-10047-6-ND
0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 100V Capacitor
60-06031C104KAT2A
SMD 0.1uF 100V Capacitor 60-06031C104KAT2A
Cap Ceramic 0.1uF 100V X7R 10% Pad SMD 0603 125°C T/R Product overview: 06031C104KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C104KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 100V X7R 10% Pad SMD 0603 125°C T/R Product overview: 06031C104KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1021003-06031C104KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1021003-06031C104KAT2A
Capacitors - Ceramic Capacitors 1021003-06031C104KAT2A
Win Source Part Number: 1021003-06031C104KAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-10047-6,478-1004 7-2,478-10047-1

Win Source Part Number: 1021003-06031C104KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-10047-6,478-10047-2,478-10047-1

Buy Now Datasheet
Ceramic Capacitors - 06031C104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C104KAT2A
Ceramic Capacitors 06031C104KAT2A
CAP CER 0.1UF 100V X7R 0603

CAP CER 0.1UF 100V X7R 0603

Supplier's Site Datasheet
Cap, 0.1Μf, 100V, 10%, X7R, 0603; Capacitance Kyocera Avx - 17AC5633 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 100V, 10%, X7R, 0603; Capacitance Kyocera Avx
17AC5633
Cap, 0.1Μf, 100V, 10%, X7R, 0603; Capacitance Kyocera Avx 17AC5633
CAP, 0.1µF, 100V, 10%, X7R, 0603; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 100V, 10%, X7R, 0603; Capacitance:0.1µF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8062 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8062
Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8062
CAP, 0.1UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10047-2-ND 478-10047-6-ND 60-06031C104KAT2A 1021003-06031C104KAT2A 06031C104KAT2A 17AC5633 66AH8062
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.1uF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 100V, 10%, X7R, 0603; Capacitance Kyocera Avx Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011538 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers