Kyocera Corporation Ceramic Capacitors 06031C104JAT2A

Description
CAP CER 0.1UF 100V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.1UF 100V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06031C104JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C104JAT2ADKR-ND
Ceramic Capacitors 478-06031C104JAT2ADKR-ND
CAP CER 0.1UF 100V X7R 0603

CAP CER 0.1UF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06031C104JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C104JAT2ACT-ND
Ceramic Capacitors 478-06031C104JAT2ACT-ND
CAP CER 0.1UF 100V X7R 0603

CAP CER 0.1UF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06031C104JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C104JAT2ATR-ND
Ceramic Capacitors 478-06031C104JAT2ATR-ND
0.1µF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±5% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06031C104JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C104JAT2A
Ceramic Capacitors 06031C104JAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-06031C104JAT2ADKR-ND 478-06031C104JAT2ACT-ND 06031C104JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF160J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1345708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers