10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF15AR72A103KT NW G LOB PN 100V 0.01uF X A 581-KAF15AR72A103KT Product overview: 06031C103K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C103K4Z2A can be used for catalog matching and distributor lookup.
KYOCERA AVX 06031C103K4Z2A
KYOCERA AVX 06031C103K4Z2A
CAP CER 10000PF 100V X7R 0603
CERAMIC CAPACITOR 10000PF 100V, X7R, 10%, 0603; Capacitance:10000pF;
CAP, AEC-Q200, 0.01UF, 100V, MLCC, 0603; Capacitance:0.01µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Case Size:0603 RoHS Compliant: Yes
CAP, 0.01µF, 100V, 10%, X7R, 0603, REEL; Capacitance:10000pF;
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KAF15AR72A103KTDKR-ND | 478-KAF15AR72A103KTCT-ND | 60-06031C103K4Z2A | 1353122 | 06031C103K4Z2A | 26M5122 | 67AH8736 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 100V 0.01uF Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 10000Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx | Cap, Aec-Q200, 0.01Uf, 100V, Mlcc, 0603; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | Automotive | Automotive | Automotive | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |