10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
CAPACITOR CERAMIC 0.01UF 100V, X7R, 10%, 0603; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP, MLCC, AEC-Q200, 0.01UF, 100V, 0603; Capacitance:10000pF;
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KAM15AR72A103KMTR-ND | 478-KAM15AR72A103KMDKR-ND | 55J3223 | 96Y8253 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 0.01Uf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx | Cap, Mlcc, Aec-Q200, 0.01Uf, 100V, 0603; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |