Kyocera Corporation Capacitor Ceramic 0.01Uf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 06031C103JAT4A

Description
CAPACITOR CERAMIC 0.01UF 100V, X7R, 5%, 0603; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.01UF 100V, X7R, 5%, 0603; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.01Uf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx - 55J3217 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
55J3217
Capacitor Ceramic 0.01Uf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 55J3217
CAPACITOR CERAMIC 0.01UF 100V, X7R, 5%, 0603; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 100V, X7R, 5%, 0603; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 0.01Uf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx - 60R6203 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
60R6203
Capacitor Ceramic 0.01Uf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx 60R6203
CAPACITOR CERAMIC 0.01UF 100V, X7R, 5%, 0603; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 100V, X7R, 5%, 0603; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 55J3217 60R6203
Product Name Capacitor Ceramic 0.01Uf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx Capacitor Ceramic 0.01Uf 100V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; SMD
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701288 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details