Kyocera Corporation SMD 100V Capacitor 06031C102KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A102KT NEW GLOBAL PN 100V 1000p A 581-KGM15AR72A102KT Product overview: 06031C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C102KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A102KT NEW GLOBAL PN 100V 1000p A 581-KGM15AR72A102KT Product overview: 06031C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C102KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V Capacitor
60-06031C102KAT2A
SMD 100V Capacitor 60-06031C102KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A102KT NEW GLOBAL PN 100V 1000p A 581-KGM15AR72A102KT Product overview: 06031C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C102KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR72A102KT NEW GLOBAL PN 100V 1000p A 581-KGM15AR72A102KT Product overview: 06031C102KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031C102KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356559 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356559
MLCCs - Multilayer Ceramic Capacitors 1356559
KYOCERA AVX 06031C102KAT2A

KYOCERA AVX 06031C102KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353117 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353117
MLCCs - Multilayer Ceramic Capacitors 1353117
KYOCERA AVX 06031C102KAT2A

KYOCERA AVX 06031C102KAT2A

Supplier's Site
Ceramic Capacitors - 06031C102KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C102KAT2A
Ceramic Capacitors 06031C102KAT2A
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx - 96K4757 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx
96K4757
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx 96K4757
CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 0603; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 0603; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 07H4140 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
07H4140
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 07H4140
CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 85R5668 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
85R5668
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 85R5668
SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06031C102KAT2A 1356559 06031C102KAT2A 96K4757 07H4140 85R5668
Product Name SMD 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details