Kyocera Corporation Ceramic Capacitors 06031C101K4T2A

Description
100pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06031C101K4T2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C101K4T2ATR-ND
Ceramic Capacitors 478-06031C101K4T2ATR-ND
100pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

100pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06031C101K4T2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C101K4T2ACT-ND
Ceramic Capacitors 478-06031C101K4T2ACT-ND
CAP CER 100PF 100V X7R 0603

CAP CER 100PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06031C101K4T2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031C101K4T2ADKR-ND
Ceramic Capacitors 478-06031C101K4T2ADKR-ND
CAP CER 100PF 100V X7R 0603

CAP CER 100PF 100V X7R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06031C101K4T2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06031C101K4T2A
Capacitors - Ceramic Capacitors 06031C101K4T2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Ceramic Capacitors - 06031C101K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031C101K4T2A
Ceramic Capacitors 06031C101K4T2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-06031C101K4T2ATR-ND 478-06031C101K4T2ADKR-ND 06031C101K4T2A 06031C101K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 106NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details