Kyocera Corporation Ceramic Capacitors 06031AR47CAT2A

Description
0.47pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10214-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10214-6-ND
Ceramic Capacitors 478-10214-6-ND
0.47pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.47pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10214-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10214-2-ND
Ceramic Capacitors 478-10214-2-ND
0.47pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.47pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10214-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10214-1-ND
Ceramic Capacitors 478-10214-1-ND
0.47pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.47pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-10214-6-ND 478-10214-2-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details