Kyocera Corporation Ceramic Capacitors 06031A8R0BAT2A

Description
CAP CER 8PF 100V NP0 0603
Request a Quote Datasheet
Description
CAP CER 8PF 100V NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06031A8R0BAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031A8R0BAT2ACT-ND
Ceramic Capacitors 478-06031A8R0BAT2ACT-ND
CAP CER 8PF 100V NP0 0603

CAP CER 8PF 100V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06031A8R0BAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031A8R0BAT2ATR-ND
Ceramic Capacitors 478-06031A8R0BAT2ATR-ND
8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06031A8R0BAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031A8R0BAT2ADKR-ND
Ceramic Capacitors 478-06031A8R0BAT2ADKR-ND
CAP CER 8PF 100V NP0 0603

CAP CER 8PF 100V NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06031A8R0BAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06031A8R0BAT2A
Capacitors - Ceramic Capacitors 06031A8R0BAT2A
CAP CER 8PF 100V NP0 0603

CAP CER 8PF 100V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-06031A8R0BAT2ACT-ND 478-06031A8R0BAT2ADKR-ND 06031A8R0BAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details