AVX Corporation Ceramic Capacitors 06031A820JAT2A

Description
CAP CER 82PF 100V C0G/NP0 0603
Datasheet
Description
CAP CER 82PF 100V C0G/NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031A820JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A820JAT2A
Ceramic Capacitors 06031A820JAT2A
CAP CER 82PF 100V C0G/NP0 0603

CAP CER 82PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Capacitor Ceramic 82Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx - 55J3186 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 82Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
55J3186
Capacitor Ceramic 82Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx 55J3186
CAPACITOR CERAMIC 82PF 100V, C0G, 5%, 0603; Capacitance:82pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 82PF 100V, C0G, 5%, 0603; Capacitance:82pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 82 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 50R8306 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 82 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
50R8306
Multilayer Ceramic Capacitor, 82 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 50R8306
Multilayer Ceramic Capacitor, 82 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 82 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
06031A820JAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 06031A820JAT2A
100V 82pF NP0 ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 82pF NP0 ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06031A820JAT2A 55J3186 50R8306 06031A820JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 82Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 82 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD Chip Capacitor
Technology Film Capacitors Multilayer Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17AH1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details