KYOCERA AVX Components Corporation Capacitor Ceramic 68Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 06031A680JAT4A

Description
CAPACITOR CERAMIC 68PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 68PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 68pF 100V, C0G, 5%, 0603 from Kyocera Avx is a surface-mount capacitor designed for applications requiring stable capacitance over a wide temperature range. It features a capacitance tolerance of ±5% and operates effectively within a temperature range of -55°C to +125°C. The C0G (NP0) dielectric provides excellent stability with a capacitance change of 0 ±30ppm/°C, making it suitable for precision applications. The capacitor is packaged in a 0603 case size and is available in full reel packaging. It is RoHS compliant, ensuring it meets environmental regulations. This component is ideal for engineers seeking reliable performance in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 68pF 100V, C0G, 5%, 0603 from Kyocera Avx is a surface-mount capacitor designed for applications requiring stable capacitance over a wide temperature range. It features a capacitance tolerance of ±5% and operates effectively within a temperature range of -55°C to +125°C. The C0G (NP0) dielectric provides excellent stability with a capacitance change of 0 ±30ppm/°C, making it suitable for precision applications. The capacitor is packaged in a 0603 case size and is available in full reel packaging. It is RoHS compliant, ensuring it meets environmental regulations. This component is ideal for engineers seeking reliable performance in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 68Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3158 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 68Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J3158
Capacitor Ceramic 68Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J3158
CAPACITOR CERAMIC 68PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 68PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J3158
Product Name Capacitor Ceramic 68Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers