Kyocera Corporation Capacitors - Ceramic Capacitors 06031A680FAT2A

Description
Win Source Part Number: 1171786-06031A680FAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 68 pF Tolerance: ±1% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): 06031A680FAT2A.; 06031A680FAT2A/4K; 06031A680FAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 06031A680FAT2A-ND,06 031A680FAT2A\\4K,478 -5774-1,06031A680FAT 2A/4K,478-5774-2,478 -5774-6
Request a Quote Datasheet
Description
Win Source Part Number: 1171786-06031A680FAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 68 pF Tolerance: ±1% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): 06031A680FAT2A.; 06031A680FAT2A/4K; 06031A680FAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 06031A680FAT2A-ND,06 031A680FAT2A\\4K,478 -5774-1,06031A680FAT 2A/4K,478-5774-2,478 -5774-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1171786-06031A680FAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1171786-06031A680FAT2A
Capacitors - Ceramic Capacitors 1171786-06031A680FAT2A
Win Source Part Number: 1171786-06031A680FAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 68 pF Tolerance: ±1% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): 06031A680FAT2A.; 06031A680FAT2A/4K; 06031A680FAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 06031A680FAT2A-ND,06 031A680FAT2A\\4K,478 -5774-1,06031A680FAT 2A/4K,478-5774-2,478 -5774-6

Win Source Part Number: 1171786-06031A680FAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 68 pF
Tolerance: ±1%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Alternative Parts (Cross-Reference): 06031A680FAT2A.; 06031A680FAT2A/4K; 06031A680FAT2A4K;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 06031A680FAT2A-ND,06031A680FAT2A\\4K,478-5774-1,06031A680FAT2A/4K,478-5774-2,478-5774-6

Buy Now Datasheet
Singapore, Singapore
SMD 100V 68pF Capacitor
60-06031A680FAT2A
SMD 100V 68pF Capacitor 60-06031A680FAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG2A680FT NEW GLOBAL PN 100V 68pF A 581-KGM15ACG2A680FT Product overview: 06031A680FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A680FAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG2A680FT NEW GLOBAL PN 100V 68pF A 581-KGM15ACG2A680FT Product overview: 06031A680FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 68pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 68pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A680FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356549 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356549
MLCCs - Multilayer Ceramic Capacitors 1356549
KYOCERA AVX 06031A680FAT2A

KYOCERA AVX 06031A680FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353107 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353107
MLCCs - Multilayer Ceramic Capacitors 1353107
KYOCERA AVX 06031A680FAT2A

KYOCERA AVX 06031A680FAT2A

Supplier's Site
Ceramic Capacitors - 06031A680FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A680FAT2A
Ceramic Capacitors 06031A680FAT2A
CAP CER 68PF 100V C0G/NP0 0603

CAP CER 68PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Ceramic Capacitor 68Pf 100V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx - 81H4403 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 68Pf 100V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx
81H4403
Ceramic Capacitor 68Pf 100V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx 81H4403
CERAMIC CAPACITOR 68PF 100V, C0G, 1%, 0603, FULL REEL; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 68PF 100V, C0G, 1%, 0603, FULL REEL; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 68Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx - 60R6199 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 68Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx
60R6199
Capacitor Ceramic 68Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx 60R6199
CAPACITOR CERAMIC 68PF 100V, C0G, 1%, 0603; Capacitance:68pF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 68PF 100V, C0G, 1%, 0603; Capacitance:68pF; Voltage(DC):100V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 68 Pf, 1%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9145 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 68 Pf, 1%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9145
Multilayer Ceramic Capacitor, 68 Pf, 1%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9145
Multilayer Ceramic Capacitor, 68 pF, 1%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 68 pF, 1%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1171786-06031A680FAT2A 60-06031A680FAT2A 1356549 06031A680FAT2A 81H4403 95W9145
Product Name Capacitors - Ceramic Capacitors SMD 100V 68pF Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 68Pf 100V, C0G, 1%, 0603, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 68 Pf, 1%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers