Kyocera Corporation Ceramic Capacitors 06031A5R1CAT2A

Description
5.1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10208-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10208-1-ND
Ceramic Capacitors 478-10208-1-ND
5.1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5.1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10208-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10208-2-ND
Ceramic Capacitors 478-10208-2-ND
5.1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5.1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10208-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10208-6-ND
Ceramic Capacitors 478-10208-6-ND
5.1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5.1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06031A5R1CAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06031A5R1CAT2A
Capacitors - Ceramic Capacitors 06031A5R1CAT2A
CAP CER 5.1PF 100V NP0 0603

CAP CER 5.1PF 100V NP0 0603

Supplier's Site
Ceramic Capacitors - 06031A5R1CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A5R1CAT2A
Ceramic Capacitors 06031A5R1CAT2A
CAP CER 5.1PF 100V NP0 0603

CAP CER 5.1PF 100V NP0 0603

Supplier's Site Datasheet
Cap, Mlcc, C0G, 5.1Pf, 100V, 0603; Capacitance Kyocera Avx - 55J3113 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 5.1Pf, 100V, 0603; Capacitance Kyocera Avx
55J3113
Cap, Mlcc, C0G, 5.1Pf, 100V, 0603; Capacitance Kyocera Avx 55J3113
CAP, MLCC, C0G, 5.1PF, 100V, 0603; Capacitance:5.1pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 5.1PF, 100V, 0603; Capacitance:5.1pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 5.1Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx - 96Y8246 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.1Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx
96Y8246
Cap, 5.1Pf, 100V, Mlcc, 0603; Capacitance Kyocera Avx 96Y8246
CAP, 5.1PF, 100V, MLCC, 0603; Capacitance:5.1pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, 5.1PF, 100V, MLCC, 0603; Capacitance:5.1pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10208-1-ND 478-10208-6-ND 06031A5R1CAT2A 06031A5R1CAT2A 55J3113
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 5.1Pf, 100V, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 226SML063MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers