Kyocera Corporation Ceramic Capacitor 56Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx 06031A560JAT2A

Description
CERAMIC CAPACITOR 56PF 100V, C0G, 5%, 0603; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 56PF 100V, C0G, 5%, 0603; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 56Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx - 96M1230 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 56Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
96M1230
Ceramic Capacitor 56Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx 96M1230
CERAMIC CAPACITOR 56PF 100V, C0G, 5%, 0603; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 56PF 100V, C0G, 5%, 0603; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 56Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 65H7693 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 56Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
65H7693
Ceramic Capacitor 56Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 65H7693
CERAMIC CAPACITOR 56PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 56PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:56pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 96M1230 65H7693
Product Name Ceramic Capacitor 56Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx Ceramic Capacitor 56Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 5.60E-5 microF 5.60E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers