Kyocera Corporation Ceramic Capacitors 06031A4R7KAT2A

Description
4.7pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031A4R7KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06031A4R7KAT2A-ND
Ceramic Capacitors 06031A4R7KAT2A-ND
4.7pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06031A4R7KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06031A4R7KAT2A
Capacitors - Ceramic Capacitors 06031A4R7KAT2A
CAP CER 4.7PF 100V NP0 0603

CAP CER 4.7PF 100V NP0 0603

Supplier's Site
Capacitor Ceramic 4.7Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx - 22K2959 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4.7Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx
22K2959
Capacitor Ceramic 4.7Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx 22K2959
CAPACITOR CERAMIC 4.7PF 100V, C0G, 10%, 0603; Capacitance:4.7pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 4.7PF 100V, C0G, 10%, 0603; Capacitance:4.7pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06031A4R7KAT2A-ND 06031A4R7KAT2A 22K2959
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 4.7Pf 100V, C0G, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details