Kyocera Corporation Ceramic Capacitor 4.7Pf 100V, C0G, 0.1Pf, 0603, Full Reel; Capacitance Kyocera Avx 06031A4R7BAT2A

Description
CERAMIC CAPACITOR 4.7PF 100V, C0G, 0.1pF, 0603, FULL REEL; Capacitance:4.7pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 4.7PF 100V, C0G, 0.1pF, 0603, FULL REEL; Capacitance:4.7pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4.7Pf 100V, C0G, 0.1Pf, 0603, Full Reel; Capacitance Kyocera Avx - 55J3088 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Pf 100V, C0G, 0.1Pf, 0603, Full Reel; Capacitance Kyocera Avx
55J3088
Ceramic Capacitor 4.7Pf 100V, C0G, 0.1Pf, 0603, Full Reel; Capacitance Kyocera Avx 55J3088
CERAMIC CAPACITOR 4.7PF 100V, C0G, 0.1pF, 0603, FULL REEL; Capacitance:4.7pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7PF 100V, C0G, 0.1pF, 0603, FULL REEL; Capacitance:4.7pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J3088
Product Name Ceramic Capacitor 4.7Pf 100V, C0G, 0.1Pf, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers