Kyocera Corporation Ceramic Capacitors 06031A470KAT2A

Description
CAP CER 47PF 100V C0G/NP0 0603
Datasheet
Description
CAP CER 47PF 100V C0G/NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031A470KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A470KAT2A
Ceramic Capacitors 06031A470KAT2A
CAP CER 47PF 100V C0G/NP0 0603

CAP CER 47PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Capacitor Ceramic 47Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 30H0515 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 47Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
30H0515
Capacitor Ceramic 47Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 30H0515
CAPACITOR CERAMIC 47PF 100V, C0G, 10%, 0603, FULL REEL; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 47PF 100V, C0G, 10%, 0603, FULL REEL; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 47 Pf, 10%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9143 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 47 Pf, 10%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9143
Smd Multilayer Ceramic Capacitor, 47 Pf, 10%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9143
SMD Multilayer Ceramic Capacitor, 47 pF, 10%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 47 pF, 10%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06031A470KAT2A 30H0515 95W9143
Product Name Ceramic Capacitors Capacitor Ceramic 47Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 47 Pf, 10%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details