Kyocera Corporation SMD 100V 47pF Capacitor 06031A470FAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG2A470FT NEW GLOBAL PN 100V 47pF A 581-KGM15ACG2A470FT Product overview: 06031A470FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A470FAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG2A470FT NEW GLOBAL PN 100V 47pF A 581-KGM15ACG2A470FT Product overview: 06031A470FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A470FAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 47pF Capacitor
60-06031A470FAT2A
SMD 100V 47pF Capacitor 60-06031A470FAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG2A470FT NEW GLOBAL PN 100V 47pF A 581-KGM15ACG2A470FT Product overview: 06031A470FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A470FAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG2A470FT NEW GLOBAL PN 100V 47pF A 581-KGM15ACG2A470FT Product overview: 06031A470FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 47pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 47pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A470FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06031A470FAT2A - 853314-06031A470FAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06031A470FAT2A
853314-06031A470FAT2A
Ceramic Capacitors - 06031A470FAT2A 853314-06031A470FAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853314-06031A470FAT2 A Features: 47 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06031A470FAT2A\\4K, 478-3691-1, 478-3691-2, 06031A470FAT2A/4K, 478-3691-6

Manufacturer: AVX Corporation
Win Source Part Number: 853314-06031A470FAT2A
Features: 47 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 06031A470FAT2A\\4K, 478-3691-1, 478-3691-2, 06031A470FAT2A/4K, 478-3691-6

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1353100 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353100
MLCCs - Multilayer Ceramic Capacitors 1353100
KYOCERA AVX 06031A470FAT2A

KYOCERA AVX 06031A470FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356589 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356589
MLCCs - Multilayer Ceramic Capacitors 1356589
KYOCERA AVX 06031A470FAT2A

KYOCERA AVX 06031A470FAT2A

Supplier's Site
Ceramic Capacitors - 06031A470FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A470FAT2A
Ceramic Capacitors 06031A470FAT2A
CAP CER 47PF 100V C0G/NP0 0603

CAP CER 47PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Ceramic Capacitor 47Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx - 96M1226 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx
96M1226
Ceramic Capacitor 47Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx 96M1226
CERAMIC CAPACITOR 47PF 100V, C0G, 1%, 0603; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 100V, C0G, 1%, 0603; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 47Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx - 91C4843 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx
91C4843
Ceramic Capacitor 47Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx 91C4843
CERAMIC CAPACITOR 47PF 100V, C0G, 1%, 0603; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 100V, C0G, 1%, 0603; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 47Pf, 100V, 1%, C0G/np0, 0603; Capacitance Kyocera Avx - 95W9142 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 100V, 1%, C0G/np0, 0603; Capacitance Kyocera Avx
95W9142
Cap, 47Pf, 100V, 1%, C0G/np0, 0603; Capacitance Kyocera Avx 95W9142
CAP, 47PF, 100V, 1%, C0G/NP0, 0603; Capacitance:47pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 47PF, 100V, 1%, C0G/NP0, 0603; Capacitance:47pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06031A470FAT2A 853314-06031A470FAT2A 1353100 06031A470FAT2A 96M1226 95W9142
Product Name SMD 100V 47pF Capacitor Ceramic Capacitors - 06031A470FAT2A MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 47Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx Cap, 47Pf, 100V, 1%, C0G/np0, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details