Kyocera Corporation Ceramic Capacitors 06031A400KAT2A

Description
40pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
40pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031A400KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06031A400KAT2A-ND
Ceramic Capacitors 06031A400KAT2A-ND
40pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

40pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06031A400KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06031A400KAT2A
Capacitors - Ceramic Capacitors 06031A400KAT2A
CAP CER 40PF 100V NP0 0603

CAP CER 40PF 100V NP0 0603

Supplier's Site
Capacitor Ceramic 40Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3094 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 40Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J3094
Capacitor Ceramic 40Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J3094
CAPACITOR CERAMIC 40PF 100V, C0G, 10%, 0603, FULL REEL; Capacitance:40pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 40PF 100V, C0G, 10%, 0603, FULL REEL; Capacitance:40pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06031A400KAT2A-ND 06031A400KAT2A 55J3094
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 40Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 157AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers