CAPACITOR CERAMIC 3.3PF 100V, C0G, 0.25pF, 0603; Capacitance:3.3pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
CERAMIC CAPACITOR 3.3PF 100V, C0G, 0.25pF, 0603; Capacitance:3.3pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 90C0218 | 96M1218 |
| Product Name | Capacitor Ceramic 3.3Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx | Ceramic Capacitor 3.3Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; SMD | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Electrostatic Capacitors | Ceramic Composition; Ceramic |