Kyocera Corporation Ceramic Capacitors 06031A3R0CAT2A

Description
3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3690-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3690-2-ND
Ceramic Capacitors 478-3690-2-ND
3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3690-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3690-1-ND
Ceramic Capacitors 478-3690-1-ND
3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3690-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3690-6-ND
Ceramic Capacitors 478-3690-6-ND
3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 3Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx - 55J3027 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
55J3027
Ceramic Capacitor 3Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 55J3027
CERAMIC CAPACITOR 3PF 100V, C0G, 0.25pF, 0603; Capacitance:3pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 3PF 100V, C0G, 0.25pF, 0603; Capacitance:3pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 3Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx - 96M1217 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
96M1217
Ceramic Capacitor 3Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 96M1217
CERAMIC CAPACITOR 3PF 100V, C0G, 0.25pF, 0603; Capacitance:3pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 3PF 100V, C0G, 0.25pF, 0603; Capacitance:3pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-3690-2-ND 478-3690-6-ND 55J3027
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 3Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details