Kyocera Corporation Capacitor Ceramic 39Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 06031A390JAT2A

Description
CAPACITOR CERAMIC 39PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:39pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 39PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:39pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 39Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 86H9019 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 39Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
86H9019
Capacitor Ceramic 39Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 86H9019
CAPACITOR CERAMIC 39PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:39pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 39PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:39pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 39Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx - 96M1223 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 39Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
96M1223
Capacitor Ceramic 39Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx 96M1223
CAPACITOR CERAMIC 39PF 100V, C0G, 5%, 0603; Capacitance:39pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAPACITOR CERAMIC 39PF 100V, C0G, 5%, 0603; Capacitance:39pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 39 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 50R8302 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 39 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
50R8302
Multilayer Ceramic Capacitor, 39 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 50R8302
Multilayer Ceramic Capacitor, 39 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 39 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06031A390JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A390JAT2A
Ceramic Capacitors 06031A390JAT2A
CAP CER 39PF 100V C0G/NP0 0603

CAP CER 39PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 86H9019 96M1223 50R8302 06031A390JAT2A
Product Name Capacitor Ceramic 39Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Capacitor Ceramic 39Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 39 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 3.90E-5 microF 3.90E-5 microF 3.90E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Packing Method Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - C17CF221K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details