Kyocera Corporation Ceramic Capacitors 06031A331KAT2A

Description
CAP CER 330PF 100V C0G/NP0 0603
Datasheet
Description
CAP CER 330PF 100V C0G/NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031A331KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A331KAT2A
Ceramic Capacitors 06031A331KAT2A
CAP CER 330PF 100V C0G/NP0 0603

CAP CER 330PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Ceramic Capacitor 330Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3064 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 330Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J3064
Ceramic Capacitor 330Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J3064
CERAMIC CAPACITOR 330PF 100V, C0G, 10%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 330PF 100V, C0G, 10%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06031A331KAT2A 55J3064
Product Name Ceramic Capacitors Ceramic Capacitor 330Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers