Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06031A330JAT2A

Description
KYOCERA AVX 06031A330JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031A330JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353095 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353095
MLCCs - Multilayer Ceramic Capacitors 1353095
KYOCERA AVX 06031A330JAT2A

KYOCERA AVX 06031A330JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356560 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356560
MLCCs - Multilayer Ceramic Capacitors 1356560
KYOCERA AVX 06031A330JAT2A

KYOCERA AVX 06031A330JAT2A

Supplier's Site
Singapore, Singapore
SMD 100V 33pF Capacitor
60-06031A330JAT2A
SMD 100V 33pF Capacitor 60-06031A330JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG2A330JT NEW GLOBAL PN 100V 33pF A 581-KGM15ACG2A330JT Product overview: 06031A330JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 33pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 33pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A330JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG2A330JT NEW GLOBAL PN 100V 33pF A 581-KGM15ACG2A330JT Product overview: 06031A330JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 33pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 33pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A330JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 963946-06031A330JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
963946-06031A330JAT2A
Capacitors - Ceramic Capacitors 963946-06031A330JAT2A
Win Source Part Number: 963946-06031A330JAT2 A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 33 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): MC0603N330J101CT; CC0805JRNPOBBN330; CC1206JKNPOCBN330; 06035A330MAT2A; CC0603GRNPO9BN300; CC0603GRNPO9BN360; CC0603FRNPO9BN300060 31A330JAT2A.; 06031A330JAT2A..; 06031A330JAT2A/4K; 06031A330JAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-1143-6,06031A330 JAT2A\\4K,06031A330J AT2A/4K,478-1143-1,4 78-1143-2

Win Source Part Number: 963946-06031A330JAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 33 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Alternative Parts (Cross-Reference): MC0603N330J101CT; CC0805JRNPOBBN330; CC1206JKNPOCBN330; 06035A330MAT2A; CC0603GRNPO9BN300; CC0603GRNPO9BN360; CC0603FRNPO9BN30006031A330JAT2A.; 06031A330JAT2A..; 06031A330JAT2A/4K; 06031A330JAT2A4K;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-1143-6,06031A330JAT2A\\4K,06031A330JAT2A/4K,478-1143-1,478-1143-2

Buy Now Datasheet
Ceramic Capacitor 33Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 30H0511 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
30H0511
Ceramic Capacitor 33Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 30H0511
CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 33Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx - 96M1221 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx
96M1221
Ceramic Capacitor 33Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx 96M1221
CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 0603; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 100V, C0G, 5%, 0603; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 04X9296 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
04X9296
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 04X9296
SMD Multilayer Ceramic Capacitor, 33 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 33 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 50R8301 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
50R8301
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 50R8301
SMD Multilayer Ceramic Capacitor, 33 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 33 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06031A330JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A330JAT2A
Ceramic Capacitors 06031A330JAT2A
CAP CER 33PF 100V C0G/NP0 0603

CAP CER 33PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353095 60-06031A330JAT2A 963946-06031A330JAT2A 30H0511 96M1221 04X9296 06031A330JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors SMD 100V 33pF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 33Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 33Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details