CERAMIC CAPACITOR 33PF 100V, C0G, 2%, 0603, FULL REEL; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J3054 |
| Product Name | Ceramic Capacitor 33Pf 100V, C0G, 2%, 0603, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |