KYOCERA AVX 06031A330FAT2A
KYOCERA AVX 06031A330FAT2A
CAP CER 33PF 100V C0G/NP0 0603
CAP CER 33PF 100V C0G/NP0 0603
CERAMIC CAPACITOR 33PF 100V, C0G, 1%, 0603; Capacitance:33pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 33 pF, 1%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP, 33PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
| RS Components, Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1356551 | 66-06031A330FAT2A | 06031A330FAT2A | 96M1220 | 95W9140 | 92AH6327 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | CAP CER 33PF 100V C0G/NP0 0603 | Ceramic Capacitors | Ceramic Capacitor 33Pf 100V, C0G, 1%, 0603; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 33 Pf, 1%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx | Cap, 33Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx |
| Technology | Multilayer | Film Capacitors | Multilayer | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition; Ceramic NPO | Ceramic Composition; Ceramic | Ceramic Composition | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||||
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF | 3.30E-5 microF |