KYOCERA AVX Components Corporation Ceramic Capacitors 06031A301J4T2A

Description
300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06031A301J4T2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06031A301J4T2ATR-ND
Ceramic Capacitors 478-06031A301J4T2ATR-ND
300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

300pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06031A301J4T2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06031A301J4T2A
Capacitors - Ceramic Capacitors 06031A301J4T2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 478-06031A301J4T2ATR-ND 06031A301J4T2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - M39014/021350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details