Kyocera Corporation Ceramic Capacitors 06031A300JAT2A

Description
30pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
30pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3687-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3687-2-ND
Ceramic Capacitors 478-3687-2-ND
30pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

30pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3687-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3687-6-ND
Ceramic Capacitors 478-3687-6-ND
30pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

30pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3687-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3687-1-ND
Ceramic Capacitors 478-3687-1-ND
30pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

30pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 30Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3044 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 30Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J3044
Ceramic Capacitor 30Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J3044
CERAMIC CAPACITOR 30PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:30pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 30PF 100V, C0G, 5%, 0603, FULL REEL; Capacitance:30pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 30Pf, 100V, 0603; Capacitance Kyocera Avx - 60R6189 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 30Pf, 100V, 0603; Capacitance Kyocera Avx
60R6189
Cap, Mlcc, C0G, 30Pf, 100V, 0603; Capacitance Kyocera Avx 60R6189
CAP, MLCC, C0G, 30PF, 100V, 0603; Capacitance:30pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

CAP, MLCC, C0G, 30PF, 100V, 0603; Capacitance:30pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm; Case Size:0603RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06031A300JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A300JAT2A
Ceramic Capacitors 06031A300JAT2A
CAP CER 30PF 100V C0G/NP0 0603

CAP CER 30PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3687-2-ND 478-3687-6-ND 55J3044 06031A300JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 30Pf 100V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - P10G102J5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1943388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers