Kyocera Corporation SMD 100V 2.7pF Capacitor 06031A2R7CAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG2A2R7CT NEW GLOBAL PN 100V 2.7pF A 581-KGM15ACG2A2R7CT Product overview: 06031A2R7CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.7pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.7pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A2R7CAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG2A2R7CT NEW GLOBAL PN 100V 2.7pF A 581-KGM15ACG2A2R7CT Product overview: 06031A2R7CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.7pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.7pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A2R7CAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 2.7pF Capacitor
60-06031A2R7CAT2A
SMD 100V 2.7pF Capacitor 60-06031A2R7CAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG2A2R7CT NEW GLOBAL PN 100V 2.7pF A 581-KGM15ACG2A2R7CT Product overview: 06031A2R7CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.7pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.7pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A2R7CAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15ACG2A2R7CT NEW GLOBAL PN 100V 2.7pF A 581-KGM15ACG2A2R7CT Product overview: 06031A2R7CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 2.7pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 2.7pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06031A2R7CAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06031A2R7CAT2A - 853313-06031A2R7CAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06031A2R7CAT2A
853313-06031A2R7CAT2A
Ceramic Capacitors - 06031A2R7CAT2A 853313-06031A2R7CAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853313-06031A2R7CAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-4988-2, 06031A2R7CAT2A-ND, 478-4988-1, 478-4988-6

Manufacturer: AVX Corporation
Win Source Part Number: 853313-06031A2R7CAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-4988-2, 06031A2R7CAT2A-ND, 478-4988-1, 478-4988-6

Buy Now Datasheet
Capacitor Ceramic 2.7Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx - 55J2987 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2.7Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
55J2987
Capacitor Ceramic 2.7Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 55J2987
CAPACITOR CERAMIC 2.7PF 100V, C0G, 0.25pF, 0603; Capacitance:2.7pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 2.7PF 100V, C0G, 0.25pF, 0603; Capacitance:2.7pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 2.7Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx - 96M1209 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.7Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
96M1209
Ceramic Capacitor 2.7Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 96M1209
CERAMIC CAPACITOR 2.7PF 100V, C0G, 0.25pF, 0603; Capacitance:2.7pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2.7PF 100V, C0G, 0.25pF, 0603; Capacitance:2.7pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-06031A2R7CAT2A 853313-06031A2R7CAT2A 55J2987 96M1209
Product Name SMD 100V 2.7pF Capacitor Ceramic Capacitors - 06031A2R7CAT2A Capacitor Ceramic 2.7Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx Ceramic Capacitor 2.7Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF
WVAC 100 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C331J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers