Kyocera Corporation Ceramic Capacitors 06031A2R0CAT2A

Description
2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3685-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3685-1-ND
Ceramic Capacitors 478-3685-1-ND
2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3685-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3685-2-ND
Ceramic Capacitors 478-3685-2-ND
2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3685-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3685-6-ND
Ceramic Capacitors 478-3685-6-ND
2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356541 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356541
MLCCs - Multilayer Ceramic Capacitors 1356541
KYOCERA AVX 06031A2R0CAT2A

KYOCERA AVX 06031A2R0CAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353093 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353093
MLCCs - Multilayer Ceramic Capacitors 1353093
KYOCERA AVX 06031A2R0CAT2A

KYOCERA AVX 06031A2R0CAT2A

Supplier's Site
Ceramic Capacitor 2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx - 96M1206 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
96M1206
Ceramic Capacitor 2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 96M1206
CERAMIC CAPACITOR 2PF 100V, C0G, 0.25pF, 0603; Capacitance:2pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR 2PF 100V, C0G, 0.25pF, 0603; Capacitance:2pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx - 55J2973 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
55J2973
Capacitor Ceramic 2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 55J2973
CAPACITOR CERAMIC 2PF 100V, C0G, 0.25pF, 0603; Capacitance:2pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 2PF 100V, C0G, 0.25pF, 0603; Capacitance:2pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3685-1-ND 478-3685-6-ND 1356541 96M1206 55J2973
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx Capacitor Ceramic 2Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition; Ceramic
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - M30R105M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers