Kyocera Corporation Ceramic Capacitors 06031A271KAT2A

Description
CAP CER 270PF 100V NP0 0603
Datasheet
Description
CAP CER 270PF 100V NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031A271KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A271KAT2A
Ceramic Capacitors 06031A271KAT2A
CAP CER 270PF 100V NP0 0603

CAP CER 270PF 100V NP0 0603

Supplier's Site Datasheet
Capacitor Ceramic 270Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3025 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 270Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J3025
Capacitor Ceramic 270Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J3025
CAPACITOR CERAMIC 270PF 100V, C0G, 10%, 0603, FULL REEL; Capacitance:270pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 270PF 100V, C0G, 10%, 0603, FULL REEL; Capacitance:270pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06031A271KAT2A 55J3025
Product Name Ceramic Capacitors Capacitor Ceramic 270Pf 100V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF3R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1913137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details