AVX Corporation MLCCs - Multilayer Ceramic Capacitors 06031A221FAT2A

Description
KYOCERA AVX 06031A221FAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06031A221FAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353088 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353088
MLCCs - Multilayer Ceramic Capacitors 1353088
KYOCERA AVX 06031A221FAT2A

KYOCERA AVX 06031A221FAT2A

Supplier's Site
Ceramic Capacitors - 06031A221FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A221FAT2A
Ceramic Capacitors 06031A221FAT2A
CAP CER 220PF 100V C0G/NP0 0603

CAP CER 220PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Cap, Mlcc, C0G, 220Pf, 100V, 0603; Capacitance Kyocera Avx - 60R6185 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 220Pf, 100V, 0603; Capacitance Kyocera Avx
60R6185
Cap, Mlcc, C0G, 220Pf, 100V, 0603; Capacitance Kyocera Avx 60R6185
CAP, MLCC, C0G, 220PF, 100V, 0603; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G, 220PF, 100V, 0603; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 77AH4961 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
77AH4961
Cap, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 77AH4961
CAP, 220PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 220PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8047 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8047
Cap, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8047
CAP, 220PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 220PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
CAP CER 220PF 100V C0G/NP0 0603 - 66-06031A221FAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 220PF 100V C0G/NP0 0603
66-06031A221FAT2A
CAP CER 220PF 100V C0G/NP0 0603 66-06031A221FAT2A
CAP CER 220PF 100V C0G/NP0 0603

CAP CER 220PF 100V C0G/NP0 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353088 06031A221FAT2A 60R6185 77AH4961 66-06031A221FAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 220Pf, 100V, 0603; Capacitance Kyocera Avx Cap, 220Pf, 100V, Mlcc, 0603 Rohs Compliant Kyocera Avx CAP CER 220PF 100V C0G/NP0 0603
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic NPO Ceramic Composition Ceramic Composition; Ceramic
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C102K1RAC - 914149-C0805C102K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Film Capacitors - 1833231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details