CAPACITOR CERAMIC 22PF 100V, C0G, 5%, 0603; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30H0503 |
| Product Name | Capacitor Ceramic 22Pf 100V, C0G, 5%, 0603; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 2.20E-5 microF |