AVX Corporation Ceramic Capacitor 1.8Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 06031A1R8CAT2A

Description
CERAMIC CAPACITOR 1.8PF 100V, C0G, 0.25pF, 0603; Capacitance:1.8pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1.8PF 100V, C0G, 0.25pF, 0603; Capacitance:1.8pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1.8Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx - 96M1196 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.8Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
96M1196
Ceramic Capacitor 1.8Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 96M1196
CERAMIC CAPACITOR 1.8PF 100V, C0G, 0.25pF, 0603; Capacitance:1.8pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1.8PF 100V, C0G, 0.25pF, 0603; Capacitance:1.8pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 1.8Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx - 55J2875 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1.8Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
55J2875
Capacitor Ceramic 1.8Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 55J2875
CAPACITOR CERAMIC 1.8PF 100V, C0G, 0.25pF, 0603; Capacitance:1.8pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1.8PF 100V, C0G, 0.25pF, 0603; Capacitance:1.8pF; Capacitance Tolerance:± 0.25pF; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 96M1196 55J2875
Product Name Ceramic Capacitor 1.8Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx Capacitor Ceramic 1.8Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.80E-6 microF 1.80E-6 microF
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details