Kyocera Corporation Ceramic Capacitors 06031A1R5CAT2A

Description
CAP CER 1.5PF 100V C0G/NP0 0603
Datasheet
Description
CAP CER 1.5PF 100V C0G/NP0 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06031A1R5CAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06031A1R5CAT2A
Ceramic Capacitors 06031A1R5CAT2A
CAP CER 1.5PF 100V C0G/NP0 0603

CAP CER 1.5PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Capacitor Ceramic 1.5Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx - 55J2868 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1.5Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
55J2868
Capacitor Ceramic 1.5Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 55J2868
CAPACITOR CERAMIC 1.5PF 100V, C0G, 0.25pF, 0603; Capacitance:1.5pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1.5PF 100V, C0G, 0.25pF, 0603; Capacitance:1.5pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1.5Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx - 96M1195 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.5Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
96M1195
Ceramic Capacitor 1.5Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx 96M1195
CERAMIC CAPACITOR 1.5PF 100V, C0G, 0.25pF, 0603; Capacitance:1.5pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1.5PF 100V, C0G, 0.25pF, 0603; Capacitance:1.5pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06031A1R5CAT2A 55J2868
Product Name Ceramic Capacitors Capacitor Ceramic 1.5Pf 100V, C0G, 0.25Pf, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MPR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Aluminium Capacitors - 1701095 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details